RM1E23AA50
RM1E23AA50
Active
Description:  SSR RELAY SPST-NO 50A 90-280V
Manufacturer:  Carlo Gavazzi
Datasheet:   RM1E23AA50 Datasheet
History Price: $187
In Stock: 26800
RM1E23AA50 vs RM1A23D75
Series
RM1E
RM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Zero Cross
Voltage - Input
4 ~ 20mA
3 ~ 32VDC
Voltage - Load
90 V ~ 280 V
24 V ~ 265 V
Load Current
50 A
75 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-