Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Carlo Gavazzi RM1E23AA50
RM1E23AA50
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 90-280V
Manufacturer:
Carlo Gavazzi
Datasheet:
RM1E23AA50 Datasheet
History Price: $187
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RM1E23AA50 vs RM1A48D25
Part No
RM1E23AA50
RM1A48D25
Category
Solid State Relays
Solid State Relays
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
RM1E
RM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Zero Cross
Voltage - Input
4 ~ 20mA
4 ~ 32VDC
Voltage - Load
90 V ~ 280 V
42 V ~ 530 V
Load Current
50 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-