☰
RM302615
RM302615
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 10A 115V
Manufacturer:  TE Connectivity
Datasheet:   RM302615 Datasheet
History Price: Obsolete
In Stock: 17660
RM302615 vs RM302012
Part No
Series
RM, SCHRACK
RM, SCHRACK
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
115VAC
12VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
440VAC - Max
440VAC - Max
Coil Current
-
109 mA
Coil Type
Non Latching
Non Latching
Features
Mechanical Indicator
Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
92 VAC
9 VDC
Must Release Voltage
34.5 VAC
1.2 VDC
Operating Temperature
15 ms
15 ms
Contact Material
10 ms
10 ms
Relay Type
-45℃ ~ 55℃
-45℃ ~ 60℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)