☰
RM702012
RM702012
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 16A 12V
Manufacturer:  TE Connectivity
Datasheet:   RM702012 Datasheet
History Price: Obsolete
In Stock: 12480
RM702012 vs RM732012
Part No
Series
RM, SCHRACK
RM, SCHRACK
Packaging
Bulk
Bulk,Tray
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
12VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
440VAC - Max
440VAC - Max
Coil Current
140 mA
Non Latching
Coil Type
Non Latching
Mechanical Indicator, Test Button
Features
Mechanical Indicator
Plug In, Quick Connect - 0.187" (4.7mm)
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
-
Seal Rating
-
-
Coil Insulation
-
9 VDC
Must Operate Voltage
9 VDC
1.2 VDC
Must Release Voltage
1.2 VDC
-45℃ ~ 60℃
Operating Temperature
15 ms
Silver Cadmium Oxide (AgCdO)
Contact Material
10 ms
General Purpose
Relay Type
-45℃ ~ 60℃
140 mA
Operate Time
Silver Cadmium Oxide (AgCdO)
15 ms