Series
RM, SCHRACK
RM, SCHRACK
Mounting Type
Socketable
DIN Rail
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
440VAC - Max
440VAC - Max
Coil Current
140 mA
Non Latching
Coil Type
Non Latching
Mechanical Indicator, Test Button
Features
Mechanical Indicator
Quick Connect - 0.250" (6.3mm)
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
-
Must Operate Voltage
9 VDC
2.4 VDC
Must Release Voltage
1.2 VDC
-45℃ ~ 60℃
Operating Temperature
15 ms
Silver Cadmium Oxide (AgCdO)
Contact Material
10 ms
General Purpose
Relay Type
-45℃ ~ 60℃
70.8 mA
Operate Time
Silver Cadmium Oxide (AgCdO)
15 ms