☰
RM708024
RM708024
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   RM708024 Datasheet
History Price: Obsolete
In Stock: 36280
RM708024 vs RM702012
Part No
Series
RM, SCHRACK
RM, SCHRACK
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
Socketable
Coil Voltage
24VDC
12VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
440VAC - Max
440VAC - Max
Coil Current
Non Latching
140 mA
Coil Type
Mechanical Indicator
Non Latching
Features
Quick Connect - 0.250" (6.3mm)
Mechanical Indicator
Termination Style
-
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
18 VDC
-
Must Operate Voltage
2.4 VDC
9 VDC
Must Release Voltage
-45℃ ~ 60℃
1.2 VDC
Operating Temperature
Silver Cadmium Oxide (AgCdO)
15 ms
Contact Material
General Purpose
10 ms
Relay Type
70.8 mA
-45℃ ~ 60℃
Operate Time
15 ms
Silver Cadmium Oxide (AgCdO)