Series
RM, SCHRACK
RM, SCHRACK
Mounting Type
DIN Rail
DIN Rail
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
440VAC - Max
440VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator
Mechanical Indicator, Test Button
Features
Quick Connect - 0.250" (6.3mm)
Quick Connect - 0.250" (6.3mm)
Coil Insulation
18 VDC
18 VDC
Must Operate Voltage
2.4 VDC
2.4 VDC
Must Release Voltage
-45℃ ~ 60℃
-45℃ ~ 60℃
Operating Temperature
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)
Contact Material
General Purpose
General Purpose
Relay Type
70.8 mA
70.8 mA