☰
RM732012
RM732012
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 16A 12V
Manufacturer:  TE Connectivity
Datasheet:   RM732012 Datasheet
History Price: $15.64
In Stock: 11120
RM732012 vs RM702012
Part No
Series
RM, SCHRACK
RM, SCHRACK
Packaging
Bulk,Tray
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
12VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
440VAC - Max
440VAC - Max
Coil Current
Non Latching
140 mA
Coil Type
Mechanical Indicator, Test Button
Non Latching
Features
Plug In, Quick Connect - 0.187" (4.7mm)
Mechanical Indicator
Termination Style
-
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
9 VDC
-
Must Operate Voltage
1.2 VDC
9 VDC
Must Release Voltage
-45℃ ~ 60℃
1.2 VDC
Operating Temperature
Silver Cadmium Oxide (AgCdO)
15 ms
Contact Material
General Purpose
10 ms
Relay Type
140 mA
-45℃ ~ 60℃
Operate Time
15 ms
Silver Cadmium Oxide (AgCdO)