☰
RM732012
RM732012
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 16A 12V
Manufacturer:  TE Connectivity
Datasheet:   RM732012 Datasheet
History Price: $15.64
In Stock: 11120
RM732012 vs RM738024
Part No
Series
RM, SCHRACK
RM, SCHRACK
Packaging
Bulk,Tray
Tray
Status
Obsolete
Obsolete
Mounting Type
Socketable
DIN Rail
Coil Voltage
12VDC
24VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
440VAC - Max
440VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Features
Plug In, Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.250" (6.3mm)
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
9 VDC
18 VDC
Must Operate Voltage
1.2 VDC
2.4 VDC
Must Release Voltage
-45℃ ~ 60℃
-45℃ ~ 60℃
Operating Temperature
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)
Contact Material
General Purpose
General Purpose
Relay Type
140 mA
70.8 mA
Operate Time
15 ms
15 ms