☰
RM738024
RM738024
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   RM738024 Datasheet
History Price: Obsolete
In Stock: 21680
RM738024 vs RM732012
Part No
Series
RM, SCHRACK
RM, SCHRACK
Packaging
Tray
Bulk,Tray
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
Socketable
Coil Voltage
24VDC
12VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
440VAC - Max
440VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Features
Quick Connect - 0.250" (6.3mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
18 VDC
9 VDC
Must Operate Voltage
2.4 VDC
1.2 VDC
Must Release Voltage
-45℃ ~ 60℃
-45℃ ~ 60℃
Operating Temperature
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)
Contact Material
General Purpose
General Purpose
Relay Type
70.8 mA
140 mA
Operate Time
15 ms
15 ms