RMC05012
RMC05012
Obsolete
Description:  RELAY GEN PURPOSE SPDT 30A 12V
Manufacturer:  TE Connectivity
Datasheet:   RMC05012 Datasheet
History Price: $9.41
In Stock: 2000
RMC05012 vs RMC05221
Part No
Series
RMC/D, SCHRACK
RMC/D, SCHRACK
Packaging
Bulk,Tray
Tray
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
12VDC
220VDC
Contact Form
SPDT (DB/DM) (1 Form Z)
SPDT (DB/DM) (1 Form Z)
Contact Rating (Current)
30 A
30 A
Switching Voltage
440VAC - Max
440VAC - Max
Coil Current
109 mA
5.5 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Quick Connect - 0.250" (6.3mm)
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
-
Coil Insulation
Class B
Class B
Must Operate Voltage
9 VDC
165 VDC
Must Release Voltage
1.2 VDC
22 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-45℃ ~ 60℃
-45℃ ~ 60℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)