RSB1A120B7S
RSB1A120B7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A120B7S Datasheet
History Price: $16.11
In Stock: 25600
RSB1A120B7S vs RSB1A160F7
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
DIN Rail
Socketable
Coil Voltage
24VAC
120VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
16 A
Switching Voltage
400VAC, 300VDC - Max
250VAC, 28VDC - Max
Coil Current
60 mA
4000VA, 448W
Coil Type
Non Latching
14.4 mA
Features
-
Non Latching
Termination Style
Screw Terminal
-
Seal Rating
-
Plug In
Coil Insulation
-
-
Must Operate Voltage
19.2 VAC
-
Must Release Voltage
3.6 VAC
-
Operating Temperature
12 ms
18 VAC
Contact Material
10 ms
20 ms
Relay Type
-40℃ ~ 70℃
20 ms
Operate Time
Silver Nickel (AgNi)
-40℃ ~ 70℃