RSB1A120B7S
RSB1A120B7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A120B7S Datasheet
History Price: $16.11
In Stock: 25600
RSB1A120B7S vs RSB2A080P7S
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC
230VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
0:00:00
8:00:00
Switching Voltage
400VAC, 300VDC - Max
400VAC, 300VDC - Max
Coil Current
60 mA
3200VA, 2400W
Coil Type
Non Latching
6 mA
Features
-
Non Latching
Termination Style
Screw Terminal
-
Seal Rating
-
Screw Terminal
Coil Insulation
-
-
Must Operate Voltage
19.2 VAC
-
Must Release Voltage
3.6 VAC
184 VAC
Operating Temperature
12 ms
34.5 VAC
Contact Material
10 ms
12 ms
Relay Type
-40℃ ~ 70℃
10 ms
Operate Time
Silver Nickel (AgNi)
-40℃ ~ 70℃