RSB1A120F7S
RSB1A120F7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A120F7S Datasheet
History Price: $16.11
In Stock: 39600
RSB1A120F7S vs RSB1A160BD
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
DIN Rail
Socketable
Coil Voltage
120VAC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
16 A
Switching Voltage
400VAC, 300VDC - Max
300VDC - Max
Coil Current
11.8 mA
16.7 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Screw Terminal
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
96 VAC
-
Must Release Voltage
18 VAC
2.4 VDC
Operating Temperature
12 ms
20 ms
Contact Material
10 ms
20 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)