RSB1A120F7S
RSB1A120F7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A120F7S Datasheet
History Price: $16.11
In Stock: 39600
RSB1A120F7S vs RSB1A160BDPV
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
DIN Rail
Chassis Mount
Coil Voltage
120VAC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
16 A
Switching Voltage
400VAC, 300VDC - Max
250VAC, 28VDC - Max
Coil Current
11.8 mA
4000VA, 448W
Coil Type
Non Latching
16.7 mA
Features
-
Non Latching
Termination Style
Screw Terminal
Lighted Indicator
Seal Rating
-
Spring Terminal
Coil Insulation
-
-
Must Operate Voltage
96 VAC
-
Must Release Voltage
18 VAC
19.2 VDC
Operating Temperature
12 ms
2.4 VDC
Contact Material
10 ms
20 ms
Relay Type
-40℃ ~ 70℃
20 ms
Operate Time
Silver Nickel (AgNi)
-40℃ ~ 85℃