RSB1A120F7S
RSB1A120F7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A120F7S Datasheet
History Price: $16.11
In Stock: 39600
RSB1A120F7S vs RSB1A160FD
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
DIN Rail
Socketable
Coil Voltage
120VAC
110VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
16 A
Switching Voltage
400VAC, 300VDC - Max
250VAC, 300VDC - Max
Coil Current
11.8 mA
4000VA, 4800W
Coil Type
Non Latching
3.6 mA
Features
-
Non Latching
Termination Style
Screw Terminal
-
Seal Rating
-
Plug In
Coil Insulation
-
-
Must Operate Voltage
96 VAC
-
Must Release Voltage
18 VAC
88 VDC
Operating Temperature
12 ms
11 VDC
Contact Material
10 ms
20 ms
Relay Type
-40℃ ~ 70℃
20 ms
Operate Time
Silver Nickel (AgNi)
-40℃ ~ 85℃