RSB1A120JDS
RSB1A120JDS
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A120JDS Datasheet
History Price: $16.95
In Stock: 21600
RSB1A120JDS vs RSB2A080M7PV
Series
Harmony
Harmony
Packaging
Box
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
220VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
0:00:00
8:00:00
Switching Voltage
400VAC, 300VDC - Max
250VAC, 28VDC - Max
Coil Current
33.3 mA
2000VA, 224W
Coil Type
Non Latching
7.3 mA
Features
-
Non Latching
Termination Style
Screw Terminal
Lighted Indicator
Seal Rating
-
Screw Terminal
Coil Insulation
-
-
Must Operate Voltage
9.6 VDC
-
Must Release Voltage
1.2 VDC
176 VAC
Operating Temperature
4 ms
33 VAC
Contact Material
9 ms
20 ms
Relay Type
-40℃ ~ 70℃
20 ms
Operate Time
Silver Nickel (AgNi)
-40℃ ~ 70℃