RSB1A160B7S
RSB1A160B7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A160B7S Datasheet
History Price: $18.42
In Stock: 2000
RSB1A160B7S vs RSB2A080F7S
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
Chassis Mount
Coil Voltage
24VAC
120VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
8:00:00
Switching Voltage
400VAC, 300VDC - Max
400VAC, 300VDC - Max
Coil Current
60 mA
3200VA, 2400W
Coil Type
Non Latching
11.8 mA
Features
-
Non Latching
Termination Style
Screw Terminal
-
Seal Rating
-
Plug In
Coil Insulation
-
-
Must Operate Voltage
19.2 VAC
-
Must Release Voltage
3.6 VAC
96 VAC
Operating Temperature
12 ms
18 VAC
Contact Material
10 ms
12 ms
Relay Type
-40℃ ~ 70℃
10 ms
Operate Time
Silver Nickel (AgNi)
-40℃ ~ 70℃