RSB1A160BDS
RSB1A160BDS
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A160BDS Datasheet
History Price: $18.42
In Stock: 1200
RSB1A160BDS vs RSB1A160FD
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
DIN Rail
Socketable
Coil Voltage
24VDC
110VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC, 300VDC - Max
250VAC, 300VDC - Max
Coil Current
6400VA, 4800W
4000VA, 4800W
Coil Type
16.7 mA
3.6 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Screw Terminal
Plug In
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
19.2 VDC
88 VDC
Operating Temperature
2.4 VDC
11 VDC
Contact Material
4 ms
20 ms
Relay Type
9 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 85℃