RSB1A160JDS
RSB1A160JDS
Obsolete
Description:  RELAY+SOCKET 250VAC 16A RSB
Manufacturer:  Schneider Electric
Datasheet:   RSB1A160JDS Datasheet
History Price: Obsolete
In Stock: 15200
RSB1A160JDS vs RSB2A080JDS
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
12VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
8:00:00
Switching Voltage
250VAC, 28VDC - Max
400VAC, 300VDC - Max
Coil Current
4000VA, 448W
3200VA, 2400W
Coil Type
33.3 mA
33.3 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Spring Terminal
Screw Terminal
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
9.6 VDC
9.6 VDC
Operating Temperature
1.2 VDC
1.2 VDC
Contact Material
9 ms
9 ms
Relay Type
4 ms
4 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃