RSB1A160P7S
RSB1A160P7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A160P7S Datasheet
History Price: $18.42
In Stock: 30000
RSB1A160P7S vs RSB1A160BDS
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC, 300VDC - Max
400VAC, 300VDC - Max
Coil Current
6400VA, 4800W
6400VA, 4800W
Coil Type
6 mA
16.7 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Screw Terminal
Screw Terminal
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
184 VAC
19.2 VDC
Operating Temperature
34.5 VAC
2.4 VDC
Contact Material
12 ms
4 ms
Relay Type
10 ms
9 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃