RSB1A160P7S
RSB1A160P7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A160P7S Datasheet
History Price: $18.42
In Stock: 30000
RSB1A160P7S vs RSB2A080JD
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
DIN Rail
Socketable
Coil Voltage
230VAC
12VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
8:00:00
Switching Voltage
400VAC, 300VDC - Max
300VDC - Max
Coil Current
6400VA, 4800W
2400VA
Coil Type
6 mA
33.3 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Screw Terminal
Plug In
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
184 VAC
-
Operating Temperature
34.5 VAC
1.2 VDC
Contact Material
12 ms
20 ms
Relay Type
10 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 85℃