RSB1A160P7S
RSB1A160P7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A160P7S Datasheet
History Price: $18.42
In Stock: 30000
RSB1A160P7S vs RSB2A080JDPV
Series
Harmony
Harmony
Packaging
Box
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
12VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
8:00:00
Switching Voltage
400VAC, 300VDC - Max
250VAC, 28VDC - Max
Coil Current
6400VA, 4800W
2000VA, 224W
Coil Type
6 mA
33.3 mA
Features
Non Latching
Non Latching
Termination Style
-
Lighted Indicator
Seal Rating
Screw Terminal
Screw Terminal
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
184 VAC
9.6 VDC
Operating Temperature
34.5 VAC
1.2 VDC
Contact Material
12 ms
20 ms
Relay Type
10 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 85℃