RSB2A080B7S
RSB2A080B7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB2A080B7S Datasheet
History Price: $18.42
In Stock: 11200
RSB2A080B7S vs RSB1A160M7
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
DIN Rail
Socketable
Coil Voltage
24VAC
220VAC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
16 A
Switching Voltage
400VAC, 300VDC - Max
250VAC, 300VDC - Max
Coil Current
3200VA, 2400W
4000VA, 4800W
Coil Type
60 mA
6.7 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Screw Terminal
Plug In
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
19.2 VAC
176 VAC
Operating Temperature
3.6 VAC
33 VAC
Contact Material
12 ms
20 ms
Relay Type
10 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃