RSB2A080B7S
RSB2A080B7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB2A080B7S Datasheet
History Price: $18.42
In Stock: 11200
RSB2A080B7S vs RSB1A160P7S
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC
230VAC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
16 A
Switching Voltage
400VAC, 300VDC - Max
400VAC, 300VDC - Max
Coil Current
3200VA, 2400W
6400VA, 4800W
Coil Type
60 mA
6 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Screw Terminal
Screw Terminal
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
19.2 VAC
184 VAC
Operating Temperature
3.6 VAC
34.5 VAC
Contact Material
12 ms
12 ms
Relay Type
10 ms
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃