RSB2A080BDS
RSB2A080BDS
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB2A080BDS Datasheet
History Price: $19.38
In Stock: 10400
RSB2A080BDS vs RSB2A080M7PV
Series
Harmony
Harmony
Packaging
Box
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
24VDC
220VAC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC, 300VDC - Max
250VAC, 28VDC - Max
Coil Current
3200VA, 2400W
2000VA, 224W
Coil Type
16.7 mA
7.3 mA
Features
Non Latching
Non Latching
Termination Style
-
Lighted Indicator
Seal Rating
Plug In
Screw Terminal
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
176 VAC
Operating Temperature
2.4 VDC
33 VAC
Contact Material
9 ms
20 ms
Relay Type
4 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃