RSB2A080M7
RSB2A080M7
Active
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB2A080M7 Datasheet
History Price: $8.69
In Stock: 23600
RSB2A080M7 vs RSB1A160JDS
Series
Harmony
Harmony
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Socketable
DIN Rail
Coil Voltage
220VAC
12VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
16 A
Switching Voltage
250VAC, 300VDC - Max
250VAC, 28VDC - Max
Coil Current
2000VA, 2240W
4000VA, 448W
Coil Type
6.7 mA
33.3 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Plug In
Spring Terminal
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
176 VAC
9.6 VDC
Operating Temperature
33 VAC
1.2 VDC
Contact Material
20 ms
9 ms
Relay Type
20 ms
4 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃