RT314005
RT314005
Active
Description:  RELAY GEN PURPOSE SPDT 16A 5V
Manufacturer:  TE Connectivity
Datasheet:   RT314005 Datasheet
History Price: $4.61
In Stock: 16000
RT314005 vs RT3S4R24
Part No
Series
RT1, SCHRACK
RT, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
5VDC
24VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
80.6 mA
31.6 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
PC Pin
Screw Terminal
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
-
Must Operate Voltage
3.5 VDC
18 VAC
Must Release Voltage
0.5 VDC
3.6 VAC
Operating Temperature
8 ms
-
Contact Material
6 ms
-
Relay Type
-40℃ ~ 85℃
-20℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)