RT314012F
RT314012F
Active
Description:  RELAY GEN PURPOSE SPDT 16A 12V
Manufacturer:  TE Connectivity
Datasheet:   RT314012F Datasheet
History Price: $5.53
In Stock: 48000
RT314012F vs RT3S-24V
Series
RT1
RT-3
Packaging
Box
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
DIN Rail
Coil Voltage
12VDC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A) x 4
Contact Rating (Current)
16 A
3:00:00
Switching Voltage
400VAC - Max
250VAC, 30VDC - Max
Coil Current
33.3 mA
7.5 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
PC Pin
Screw Terminal
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
-
Must Operate Voltage
8.4 VDC
16.8 VDC
Must Release Voltage
1.2 VDC
1.2 VDC
Operating Temperature
8 ms
-
Contact Material
6 ms
-
Relay Type
-40℃ ~ 85℃
-20℃ ~ 55℃
Operate Time
Silver Nickel (AgNi)
-