RT314048
RT314048
Active
Description:  RELAY GEN PURPOSE SPDT 16A 48V
Manufacturer:  TE Connectivity
Datasheet:   RT314048 Datasheet
History Price: $5.53
In Stock: 13600
RT314048 vs RT33LA12
Part No
Series
RT1, SCHRACK
RT1, Inrush, SCHRACK
Packaging
Tube
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
48VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
8.7 mA
33.3 mA
Coil Type
Non Latching
Latching, Single Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
33.6 VDC
8.4 VDC
Must Release Voltage
4.8 VDC
-
Operating Temperature
8 ms
10 ms
Contact Material
6 ms
10 ms
Relay Type
-40℃ ~ 85℃
-10℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)