RT314615
RT314615
Active
Description:  RELAY GEN PURPOSE SPDT 16A 115V
Manufacturer:  TE Connectivity
Datasheet:   RT314615 Datasheet
History Price: $7.71
In Stock: 29200
RT314615 vs RT314A24
Part No
Series
RT1, SCHRACK
RT1 Bistable, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
115VAC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
-
16.7 mA
Coil Type
Non Latching
Latching, Single Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
86.3 VAC
16.8 VDC
Must Release Voltage
17.3 VAC
-
Operating Temperature
8 ms
10 ms
Contact Material
6 ms
10 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)