RT314730
RT314730
Active
Description:  RELAY GEN PURPOSE SPDT 16A 230V
Manufacturer:  TE Connectivity
Datasheet:   RT314730 Datasheet
History Price: $9.5
In Stock: 45600
RT314730 vs RT334018
Part No
Series
RT1, SCHRACK
RT1, SCHRACK
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
230VAC
18VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
-
23.4 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
172.5 VAC
12.6 VDC
Must Release Voltage
34.5 VAC
1.8 VDC
Operating Temperature
8 ms
8 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)