RT314A06
RT314A06
Active
Description:  RELAY GEN PURPOSE SPDT 16A 6V
Manufacturer:  TE Connectivity
Datasheet:   RT314A06 Datasheet
History Price: $4.49652
In Stock: 28400
RT314A06 vs RT3S4S15
Part No
Series
RT1 Bistable, SCHRACK
RT, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
6VDC
115VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
66.7 mA
6.6 mA
Coil Type
Latching, Single Coil
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
PC Pin
Screw Terminal
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
-
Must Operate Voltage
4.2 VDC
86.3 VAC
Must Release Voltage
-
17.3 VAC
Operating Temperature
10 ms
-
Contact Material
10 ms
-
Relay Type
-40℃ ~ 85℃
-20℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)