RT314F24
RT314F24
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   RT314F24 Datasheet
History Price: $8.17
In Stock: 26800
RT314F24 vs RT33K024
Part No
Series
RT1 Bistable, SCHRACK
RT1, Inrush, SCHRACK
Packaging
Bulk,Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
27 mA
16.7 mA
Coil Type
Latching, Dual Coil
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
16.8 VDC
16.8 VDC
Must Release Voltage
-
2.4 VDC
Operating Temperature
10 ms
9 ms
Contact Material
10 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)