RT315024
RT315024
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   RT315024 Datasheet
History Price: $12.68
In Stock: 43200
RT315024 vs RT33LA12
Part No
Series
RT1, SCHRACK
RT1, Inrush, SCHRACK
Packaging
Tube
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
16.7 mA
33.3 mA
Coil Type
Non Latching
Latching, Single Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
16.8 VDC
8.4 VDC
Must Release Voltage
2.4 VDC
-
Operating Temperature
8 ms
10 ms
Contact Material
6 ms
10 ms
Relay Type
-40℃ ~ 85℃
-10℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)