RT31L024
RT31L024
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   RT31L024 Datasheet
History Price: $6.84
In Stock: 9600
RT31L024 vs RT314024F
Series
RT1, Inrush, SCHRACK
RT1
Packaging
Tube
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
16.7 mA
16.7 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
16.8 VDC
16.8 VDC
Must Release Voltage
2.4 VDC
2.4 VDC
Operating Temperature
9 ms
8 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)