RT334012
RT334012
Active
Description:  RELAY GEN PURPOSE SPST 16A 12V
Manufacturer:  TE Connectivity
Datasheet:   RT334012 Datasheet
History Price: $4
In Stock: 25200
RT334012 vs RT33K024
Part No
Series
RT1, SCHRACK
RT1, Inrush, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
33.3 mA
16.7 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
8.4 VDC
16.8 VDC
Must Release Voltage
1.2 VDC
2.4 VDC
Operating Temperature
8 ms
9 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)