RT334012
RT334012
Active
Description:  RELAY GEN PURPOSE SPST 16A 12V
Manufacturer:  TE Connectivity
Datasheet:   RT334012 Datasheet
History Price: $4
In Stock: 25200
RT334012 vs RT3SN-12V
Series
RT1, SCHRACK
RT-3
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 4
Contact Rating (Current)
16 A
3:00:00
Switching Voltage
400VAC - Max
250VAC, 30VDC - Max
Coil Current
33.3 mA
9.2 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
PC Pin
Screw Terminal
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
-
Must Operate Voltage
8.4 VDC
8.4 VDC
Must Release Voltage
1.2 VDC
0.6 VDC
Operating Temperature
8 ms
-
Contact Material
6 ms
-
Relay Type
-40℃ ~ 85℃
-20℃ ~ 55℃
Operate Time
Silver Nickel (AgNi)
-