RT334024
RT334024
Active
Description:  RELAY GEN PURPOSE SPST 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   RT334024 Datasheet
History Price: $4
In Stock: 24400
RT334024 vs RT314024F
Series
RT1, SCHRACK
RT1
Packaging
Bulk,Tube
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
16.7 mA
16.7 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
16.8 VDC
16.8 VDC
Must Release Voltage
2.4 VDC
2.4 VDC
Operating Temperature
8 ms
8 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)