RT3S4R24
RT3S4R24
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   RT3S4R24 Datasheet
History Price: $16.48
In Stock: 36800
RT3S4R24 vs RT314018
Part No
Series
RT, SCHRACK
RT1, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VAC
18VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
31.6 mA
22.2 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
-
Termination Style
Screw Terminal
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
-
Class F
Must Operate Voltage
18 VAC
12.6 VDC
Must Release Voltage
3.6 VAC
1.8 VDC
Operating Temperature
-
8 ms
Contact Material
-
6 ms
Relay Type
-20℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)