RT3S4S15
RT3S4S15
Active
Description:  RELAY GEN PURPOSE SPDT 16A 115V
Manufacturer:  TE Connectivity
Datasheet:   RT3S4S15 Datasheet
History Price: $16.93
In Stock: 3200
RT3S4S15 vs RT314A24
Part No
Series
RT, SCHRACK
RT1 Bistable, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
115VAC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
6.6 mA
16.7 mA
Coil Type
Non Latching
Latching, Single Coil
Features
Lighted Indicator, Socket Included
-
Termination Style
Screw Terminal
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
-
Class F
Must Operate Voltage
86.3 VAC
16.8 VDC
Must Release Voltage
17.3 VAC
-
Operating Temperature
-
10 ms
Contact Material
-
10 ms
Relay Type
-20℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)