☰
RT424005
RT424005
Active
Description:  RELAY GEN PURPOSE DPDT 8A 5V
Manufacturer:  TE Connectivity
Datasheet:   RT424005 Datasheet
History Price: $4.82
In Stock: 21920
RT424005 vs RT425005
Part No
Series
RT2, SCHRACK
RT2, SCHRACK
Packaging
Box
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
80.6 mA
80.6 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
3.5 VDC
3.5 VDC
Must Release Voltage
0.5 VDC
0.5 VDC
Operating Temperature
8 ms
8 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)