☰
RT424005F
RT424005F
Active
Description:  RELAY GEN PURPOSE DPDT 8A 5V
Manufacturer:  TE Connectivity
Datasheet:   RT424005F Datasheet
History Price: $5.72
In Stock: 15040
RT424005F vs RT425005
Series
RT2
RT2, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
80.6 mA
80.6 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
3.5 VDC
3.5 VDC
Must Release Voltage
0.5 VDC
0.5 VDC
Operating Temperature
8 ms
8 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)