☰
RT424012F
RT424012F
Active
Description:  RELAY GEN PURPOSE DPDT 8A 12V
Manufacturer:  TE Connectivity
Datasheet:   RT424012F Datasheet
History Price: $5.72
In Stock: 37520
RT424012F vs RT424005F
Series
RT2
RT2
Packaging
Box
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
33.3 mA
80.6 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
8.4 VDC
3.5 VDC
Must Release Voltage
1.2 VDC
0.5 VDC
Operating Temperature
8 ms
8 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)