☰
RT424A06
RT424A06
Active
Description:  RELAY GEN PURPOSE DPDT 8A 6V
Manufacturer:  TE Connectivity
Datasheet:   RT424A06 Datasheet
History Price: $9.19
In Stock: 11840
RT424A06 vs RT424005
Part No
Series
RT2, SCHRACK
RT2, SCHRACK
Packaging
Bulk,Tube
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
66.7 mA
80.6 mA
Coil Type
Latching, Single Coil
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
4.2 VDC
3.5 VDC
Must Release Voltage
-
0.5 VDC
Operating Temperature
10 ms
8 ms
Contact Material
5 ms
6 ms
Relay Type
-10℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)