☰
RT424F05
RT424F05
Active
Description:  RELAY GEN PURPOSE DPDT 8A 5V
Manufacturer:  TE Connectivity
Datasheet:   RT424F05 Datasheet
History Price: $9.19
In Stock: 41200
RT424F05 vs RT424005F
Series
RT2, SCHRACK
RT2
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
119 mA
80.6 mA
Coil Type
Latching, Dual Coil
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
3.5 VDC
3.5 VDC
Must Release Voltage
-
0.5 VDC
Operating Temperature
10 ms
8 ms
Contact Material
5 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)