☰
RT444012
RT444012
Active
Description:  RELAY GEN PURPOSE DPST 8A 12V
Manufacturer:  TE Connectivity
Datasheet:   RT444012 Datasheet
History Price: $4.68
In Stock: 29280
RT444012 vs RT424009
Part No
Series
RT2, SCHRACK
RT2, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
9VDC
Contact Form
DPST-NO (2 Form A)
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
33.3 mA
45 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
8.4 VDC
6.3 VDC
Must Release Voltage
1.2 VDC
0.9 VDC
Operating Temperature
8 ms
8 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)