☰
RT444615
RT444615
Obsolete
Description:  RELAY GEN PURPOSE DPST 8A 115V
Manufacturer:  TE Connectivity
Datasheet:   RT444615 Datasheet
History Price: Obsolete
In Stock: 38000
RT444615 vs RT444012F
Series
RT2, SCHRACK
RT2
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
115VAC
12VDC
Contact Form
DPST-NO (2 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
-
33.3 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
86.3 VAC
8.4 VDC
Must Release Voltage
17.3 VAC
1.2 VDC
Operating Temperature
-
8 ms
Contact Material
-
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)