☰
RTB14005F
RTB14005F
Active
Description:  RELAY GEN PURPOSE SPDT 12A 5V
Manufacturer:  TE Connectivity
Datasheet:   RTB14005F Datasheet
History Price: $6.76
In Stock: 39840
RTB14005F vs RTB74005
Series
RT1
RT1, SCHRACK
Packaging
Box
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
10:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
80.6 mA
50 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
Class F
Class F
Must Operate Voltage
3.5 VDC
3.75 VDC
Must Release Voltage
0.5 VDC
0.5 VDC
Operating Temperature
8 ms
10 ms
Contact Material
6 ms
8 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)