☰
RTB14730
RTB14730
Active
Description:  RELAY GEN PURPOSE SPDT 12A 230V
Manufacturer:  TE Connectivity
Datasheet:   RTB14730 Datasheet
History Price: $9.82
In Stock: 7280
RTB14730 vs RTB34005
Part No
Series
RT1, SCHRACK
RT1, SCHRACK
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
230VAC
5VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
0:00:00
0:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
-
80.6 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
Class F
Class F
Must Operate Voltage
172.5 VAC
3.5 VDC
Must Release Voltage
34.5 VAC
0.5 VDC
Operating Temperature
8 ms
8 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)